Capital Lighting, Inc. 9326/3 Mini Chandeliers-Glass Shade 499003

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Weight: 7 Product Name: Three Light Chandelier UPC: 748119932637 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Weight: 7 Product Name: Three Light Chandelier UPC: 748119932637 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9326/3 Mini Chandeliers-Glass Shade - 499003 - Capital Lighting, Inc.
Columbus, OH, USA
9326/3 Mini Chandeliers-Glass Shade
499003
9326/3 Mini Chandeliers-Glass Shade 499003
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Weight: 7 Product Name: Three Light Chandelier UPC: 748119932637 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mocha
Weight: 7
Product Name: Three Light Chandelier
UPC: 748119932637
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499003
Product Name 9326/3 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details