Capital Lighting, Inc. 9329/6+3 Mid. Chandeliers-Glass Up 499002

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mocha Weight: 20 Product Name: Nine Light Chandelier UPC: 748119932965 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mocha Weight: 20 Product Name: Nine Light Chandelier UPC: 748119932965 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9329/6+3 Mid. Chandeliers-Glass Up - 499002 - Capital Lighting, Inc.
Columbus, OH, USA
9329/6+3 Mid. Chandeliers-Glass Up
499002
9329/6+3 Mid. Chandeliers-Glass Up 499002
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mocha Weight: 20 Product Name: Nine Light Chandelier UPC: 748119932965 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mocha
Weight: 20
Product Name: Nine Light Chandelier
UPC: 748119932965
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499002
Product Name 9329/6+3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details