Capital Lighting, Inc. 9327/5 Mid. Chandeliers-Glass Down 499001

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Weight: 11 Product Name: Five Light Chandelier UPC: 748119932750 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Weight: 11 Product Name: Five Light Chandelier UPC: 748119932750 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9327/5 Mid. Chandeliers-Glass Down - 499001 - Capital Lighting, Inc.
Columbus, OH, USA
9327/5 Mid. Chandeliers-Glass Down
499001
9327/5 Mid. Chandeliers-Glass Down 499001
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Weight: 11 Product Name: Five Light Chandelier UPC: 748119932750 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mocha
Weight: 11
Product Name: Five Light Chandelier
UPC: 748119932750
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499001
Product Name 9327/5 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details