Capital Lighting, Inc. 9328/5 Mid. Chandeliers-Glass Up 499000

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Weight: 14 Product Name: Five Light Chandelier UPC: 748119932859 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Weight: 14 Product Name: Five Light Chandelier UPC: 748119932859 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9328/5 Mid. Chandeliers-Glass Up - 499000 - Capital Lighting, Inc.
Columbus, OH, USA
9328/5 Mid. Chandeliers-Glass Up
499000
9328/5 Mid. Chandeliers-Glass Up 499000
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Weight: 14 Product Name: Five Light Chandelier UPC: 748119932859 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mocha
Weight: 14
Product Name: Five Light Chandelier
UPC: 748119932859
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499000
Product Name 9328/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details