PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 45.00
Extension: 22.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Regency Bronze
Product Name: Four Light Wall Lantern
UPC: 782042568754
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck
Top to outlet: 19.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 498336 |
| Product Name | 34-23 Exterior -Wall Mount |
| Application | Residential; Outdoor |