Capital Lighting, Inc. 34-22 Exterior -Wall Mount 498334

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Wall Lantern UPC: 782042568747 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Wall Lantern UPC: 782042568747 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
34-22 Exterior -Wall Mount - 498334 - Capital Lighting, Inc.
Columbus, OH, USA
34-22 Exterior -Wall Mount
498334
34-22 Exterior -Wall Mount 498334
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Wall Lantern UPC: 782042568747 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.50
Extension: 17.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regency Bronze
Product Name: Three Light Wall Lantern
UPC: 782042568747
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498334
Product Name 34-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details