Capital Lighting, Inc. 34-24 Exterior -Wall Mount 498333

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 56.25 Extension: 29 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regency Bronze Product Name: Six Light Wall Lantern UPC: 782042568761 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 21.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 56.25 Extension: 29 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regency Bronze Product Name: Six Light Wall Lantern UPC: 782042568761 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 21.00

Suppliers

Company
Product
Description
Supplier Links
34-24 Exterior -Wall Mount - 498333 - Capital Lighting, Inc.
Columbus, OH, USA
34-24 Exterior -Wall Mount
498333
34-24 Exterior -Wall Mount 498333
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 56.25 Extension: 29 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regency Bronze Product Name: Six Light Wall Lantern UPC: 782042568761 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 21.00

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 56.25
Extension: 29
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Regency Bronze
Product Name: Six Light Wall Lantern
UPC: 782042568761
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck
Top to outlet: 21.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498333
Product Name 34-24 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details