Capital Lighting, Inc. 34-93 Exterior -Hanging 498332

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Hanging Lantern UPC: 782042568778 Category: Exterior Glass: Antique Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Hanging Lantern UPC: 782042568778 Category: Exterior Glass: Antique Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
34-93 Exterior -Hanging - 498332 - Capital Lighting, Inc.
Columbus, OH, USA
34-93 Exterior -Hanging
498332
34-93 Exterior -Hanging 498332
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Hanging Lantern UPC: 782042568778 Category: Exterior Glass: Antique Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Regency Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042568778
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498332
Product Name 34-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details