Capital Lighting, Inc. 34-82 Exterior -Post/Pier Head 498331

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Post Lantern UPC: 782042568785 Category: Exterior Glass: Antique Clear Shipped Via: Truck Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Post Lantern UPC: 782042568785 Category: Exterior Glass: Antique Clear Shipped Via: Truck Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
34-82 Exterior -Post/Pier Head - 498331 - Capital Lighting, Inc.
Columbus, OH, USA
34-82 Exterior -Post/Pier Head
498331
34-82 Exterior -Post/Pier Head 498331
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Post Lantern UPC: 782042568785 Category: Exterior Glass: Antique Clear Shipped Via: Truck Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regency Bronze
Product Name: Three Light Post Lantern
UPC: 782042568785
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498331
Product Name 34-82 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details