Capital Lighting, Inc. 34-83 Exterior -Post/Pier Head 498330

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Post Lantern UPC: 782042568792 Category: Exterior Glass: Antique Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Post Lantern UPC: 782042568792 Category: Exterior Glass: Antique Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
34-83 Exterior -Post/Pier Head - 498330 - Capital Lighting, Inc.
Columbus, OH, USA
34-83 Exterior -Post/Pier Head
498330
34-83 Exterior -Post/Pier Head 498330
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Post Lantern UPC: 782042568792 Category: Exterior Glass: Antique Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Regency Bronze
Product Name: Four Light Post Lantern
UPC: 782042568792
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498330
Product Name 34-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details