Capital Lighting, Inc. 35-82 Exterior -Post/Pier Head 498313

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Product Name: Three Light Post Lantern UPC: 782042568860 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Product Name: Three Light Post Lantern UPC: 782042568860 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
35-82 Exterior -Post/Pier Head - 498313 - Capital Lighting, Inc.
Columbus, OH, USA
35-82 Exterior -Post/Pier Head
498313
35-82 Exterior -Post/Pier Head 498313
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Product Name: Three Light Post Lantern UPC: 782042568860 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 27.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Venetian
Product Name: Three Light Post Lantern
UPC: 782042568860
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498313
Product Name 35-82 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details