Capital Lighting, Inc. 35-83 Exterior -Post/Pier Head 498311

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Post Lantern UPC: 782042779808 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Post Lantern UPC: 782042779808 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
35-83 Exterior -Post/Pier Head - 498311 - Capital Lighting, Inc.
Columbus, OH, USA
35-83 Exterior -Post/Pier Head
498311
35-83 Exterior -Post/Pier Head 498311
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Post Lantern UPC: 782042779808 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Venetian
Product Name: Four Light Post Lantern
UPC: 782042779808
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498311
Product Name 35-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details