Capital Lighting, Inc. 49-32 Semi-Flush Mts.-Bowl Style 498195

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tivoli Silver Product Name: Four Light Semi-Flush UPC: 782042648852 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tivoli Silver Product Name: Four Light Semi-Flush UPC: 782042648852 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
49-32 Semi-Flush Mts.-Bowl Style - 498195 - Capital Lighting, Inc.
Columbus, OH, USA
49-32 Semi-Flush Mts.-Bowl Style
498195
49-32 Semi-Flush Mts.-Bowl Style 498195
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tivoli Silver Product Name: Four Light Semi-Flush UPC: 782042648852 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tivoli Silver
Product Name: Four Light Semi-Flush
UPC: 782042648852
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498195
Product Name 49-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details