Capital Lighting, Inc. 49-03 Mid. Chandeliers-Candle 498193

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tivoli Silver Product Name: Three Light Chandelier UPC: 782042648807 Category: Interior Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tivoli Silver Product Name: Three Light Chandelier UPC: 782042648807 Category: Interior Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
49-03 Mid. Chandeliers-Candle - 498193 - Capital Lighting, Inc.
Columbus, OH, USA
49-03 Mid. Chandeliers-Candle
498193
49-03 Mid. Chandeliers-Candle 498193
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tivoli Silver Product Name: Three Light Chandelier UPC: 782042648807 Category: Interior Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Tivoli Silver
Product Name: Three Light Chandelier
UPC: 782042648807
Category: Interior
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498193
Product Name 49-03 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details