Capital Lighting, Inc. 49-06 Mid. Chandeliers-Candle 498191

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tivoli Silver Product Name: Six Light Chandelier UPC: 782042648777 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tivoli Silver Product Name: Six Light Chandelier UPC: 782042648777 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
49-06 Mid. Chandeliers-Candle - 498191 - Capital Lighting, Inc.
Columbus, OH, USA
49-06 Mid. Chandeliers-Candle
498191
49-06 Mid. Chandeliers-Candle 498191
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tivoli Silver Product Name: Six Light Chandelier UPC: 782042648777 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Tivoli Silver
Product Name: Six Light Chandelier
UPC: 782042648777
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498191
Product Name 49-06 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details