Capital Lighting, Inc. 62-21 Sconces-Pocket 498189

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Leaf Product Name: One Light Wall Sconce UPC: 782042671065 Category: Interior Glass: Antique Pearl Canopy: 5.5``H Top to outlet: 9.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Leaf Product Name: One Light Wall Sconce UPC: 782042671065 Category: Interior Glass: Antique Pearl Canopy: 5.5``H Top to outlet: 9.88

Suppliers

Company
Product
Description
Supplier Links
62-21 Sconces-Pocket - 498189 - Capital Lighting, Inc.
Columbus, OH, USA
62-21 Sconces-Pocket
498189
62-21 Sconces-Pocket 498189
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Leaf Product Name: One Light Wall Sconce UPC: 782042671065 Category: Interior Glass: Antique Pearl Canopy: 5.5``H Top to outlet: 9.88

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.25
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Champagne Leaf
Product Name: One Light Wall Sconce
UPC: 782042671065
Category: Interior
Glass: Antique Pearl
Canopy: 5.5``H
Top to outlet: 9.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498189
Product Name 62-21 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details