Capital Lighting, Inc. 62-62 Bathroom Fixtures-Two Lights 498186

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Leaf Product Name: Two Light Bath UPC: 782042671119 Category: Interior Glass: Antique Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Leaf Product Name: Two Light Bath UPC: 782042671119 Category: Interior Glass: Antique Pearl

Suppliers

Company
Product
Description
Supplier Links
62-62 Bathroom Fixtures-Two Lights - 498186 - Capital Lighting, Inc.
Columbus, OH, USA
62-62 Bathroom Fixtures-Two Lights
498186
62-62 Bathroom Fixtures-Two Lights 498186
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Leaf Product Name: Two Light Bath UPC: 782042671119 Category: Interior Glass: Antique Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Champagne Leaf
Product Name: Two Light Bath
UPC: 782042671119
Category: Interior
Glass: Antique Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498186
Product Name 62-62 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details