Capital Lighting, Inc. 62-61 Sconces-Single Glass 498184

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Leaf Product Name: One Light Bath UPC: 782042671102 Category: Interior Glass: Antique Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Leaf Product Name: One Light Bath UPC: 782042671102 Category: Interior Glass: Antique Pearl

Suppliers

Company
Product
Description
Supplier Links
62-61 Sconces-Single Glass - 498184 - Capital Lighting, Inc.
Columbus, OH, USA
62-61 Sconces-Single Glass
498184
62-61 Sconces-Single Glass 498184
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Leaf Product Name: One Light Bath UPC: 782042671102 Category: Interior Glass: Antique Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Champagne Leaf
Product Name: One Light Bath
UPC: 782042671102
Category: Interior
Glass: Antique Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498184
Product Name 62-61 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details