Capital Lighting, Inc. 62-74 Pendants-Bowl Style 498180

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Champagne Leaf Product Name: Four Light Inverted Pendant UPC: 782042671089 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Champagne Leaf Product Name: Four Light Inverted Pendant UPC: 782042671089 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
62-74 Pendants-Bowl Style - 498180 - Capital Lighting, Inc.
Columbus, OH, USA
62-74 Pendants-Bowl Style
498180
62-74 Pendants-Bowl Style 498180
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Champagne Leaf Product Name: Four Light Inverted Pendant UPC: 782042671089 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Champagne Leaf
Product Name: Four Light Inverted Pendant
UPC: 782042671089
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498180
Product Name 62-74 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details