Capital Lighting, Inc. 49-72 Pendants-Bowl Style 498179

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tivoli Silver Product Name: Four Light Pendant UPC: 782042648869 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tivoli Silver Product Name: Four Light Pendant UPC: 782042648869 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
49-72 Pendants-Bowl Style - 498179 - Capital Lighting, Inc.
Columbus, OH, USA
49-72 Pendants-Bowl Style
498179
49-72 Pendants-Bowl Style 498179
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tivoli Silver Product Name: Four Light Pendant UPC: 782042648869 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 38.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tivoli Silver
Product Name: Four Light Pendant
UPC: 782042648869
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498179
Product Name 49-72 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details