Capital Lighting, Inc. 61-33 Exterior -Ceiling Mount 498156

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Two Light Flush UPC: 782042672246 Category: Exterior Glass: Honey Shipped Via: Truck Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Two Light Flush UPC: 782042672246 Category: Exterior Glass: Honey Shipped Via: Truck Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
61-33 Exterior -Ceiling Mount - 498156 - Capital Lighting, Inc.
Columbus, OH, USA
61-33 Exterior -Ceiling Mount
498156
61-33 Exterior -Ceiling Mount 498156
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Two Light Flush UPC: 782042672246 Category: Exterior Glass: Honey Shipped Via: Truck Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Holmby Hills Bronze
Product Name: Two Light Flush
UPC: 782042672246
Category: Exterior
Glass: Honey
Shipped Via: Truck
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498156
Product Name 61-33 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details