Capital Lighting, Inc. 61-24 Exterior -Wall Mount 498154

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Extension: 15.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Six Light Wall Lantern UPC: 782042670983 Category: Exterior Glass: Honey Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Extension: 15.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Six Light Wall Lantern UPC: 782042670983 Category: Exterior Glass: Honey Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
61-24 Exterior -Wall Mount - 498154 - Capital Lighting, Inc.
Columbus, OH, USA
61-24 Exterior -Wall Mount
498154
61-24 Exterior -Wall Mount 498154
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Extension: 15.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Six Light Wall Lantern UPC: 782042670983 Category: Exterior Glass: Honey Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.75
Extension: 15.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Holmby Hills Bronze
Product Name: Six Light Wall Lantern
UPC: 782042670983
Category: Exterior
Glass: Honey
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498154
Product Name 61-24 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details