Capital Lighting, Inc. 61-83 Exterior -Post/Pier Head 498153

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Holmby Hills Bronze Product Name: One Light Post Lantern UPC: 782042671010 Category: Exterior Glass: Honey
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Holmby Hills Bronze Product Name: One Light Post Lantern UPC: 782042671010 Category: Exterior Glass: Honey

Suppliers

Company
Product
Description
Supplier Links
61-83 Exterior -Post/Pier Head - 498153 - Capital Lighting, Inc.
Columbus, OH, USA
61-83 Exterior -Post/Pier Head
498153
61-83 Exterior -Post/Pier Head 498153
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Holmby Hills Bronze Product Name: One Light Post Lantern UPC: 782042671010 Category: Exterior Glass: Honey

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Holmby Hills Bronze
Product Name: One Light Post Lantern
UPC: 782042671010
Category: Exterior
Glass: Honey

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498153
Product Name 61-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details