Capital Lighting, Inc. 61-93 Exterior -Hanging 498152

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Six Light Hanging Lantern UPC: 782042671003 Category: Exterior Glass: Honey
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Six Light Hanging Lantern UPC: 782042671003 Category: Exterior Glass: Honey

Suppliers

Company
Product
Description
Supplier Links
61-93 Exterior -Hanging - 498152 - Capital Lighting, Inc.
Columbus, OH, USA
61-93 Exterior -Hanging
498152
61-93 Exterior -Hanging 498152
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Six Light Hanging Lantern UPC: 782042671003 Category: Exterior Glass: Honey

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Holmby Hills Bronze
Product Name: Six Light Hanging Lantern
UPC: 782042671003
Category: Exterior
Glass: Honey

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498152
Product Name 61-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details