Capital Lighting, Inc. 61-84 Exterior -Post/Pier Head 498151

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Post Lantern UPC: 782042671027 Category: Exterior Glass: Honey
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Post Lantern UPC: 782042671027 Category: Exterior Glass: Honey

Suppliers

Company
Product
Description
Supplier Links
61-84 Exterior -Post/Pier Head - 498151 - Capital Lighting, Inc.
Columbus, OH, USA
61-84 Exterior -Post/Pier Head
498151
61-84 Exterior -Post/Pier Head 498151
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Post Lantern UPC: 782042671027 Category: Exterior Glass: Honey

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Holmby Hills Bronze
Product Name: Four Light Post Lantern
UPC: 782042671027
Category: Exterior
Glass: Honey

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498151
Product Name 61-84 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details