Capital Lighting, Inc. 61-21 Exterior -Wall Mt./Flush 498128

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern UPC: 782042670952 Category: Exterior Glass: Honey Canopy: 5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern UPC: 782042670952 Category: Exterior Glass: Honey Canopy: 5``H

Suppliers

Company
Product
Description
Supplier Links
61-21 Exterior -Wall Mt./Flush - 498128 - Capital Lighting, Inc.
Columbus, OH, USA
61-21 Exterior -Wall Mt./Flush
498128
61-21 Exterior -Wall Mt./Flush 498128
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern UPC: 782042670952 Category: Exterior Glass: Honey Canopy: 5``H

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Holmby Hills Bronze
Product Name: One Light Wall Lantern
UPC: 782042670952
Category: Exterior
Glass: Honey
Canopy: 5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498128
Product Name 61-21 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details