Capital Lighting, Inc. 58-82 Exterior -Post/Pier Head 498115

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Avignon Bronze Product Name: Three Light Post Lantern UPC: 782042666283 Category: Exterior Glass: Two Toned Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Avignon Bronze Product Name: Three Light Post Lantern UPC: 782042666283 Category: Exterior Glass: Two Toned Amber

Suppliers

Company
Product
Description
Supplier Links
58-82 Exterior -Post/Pier Head - 498115 - Capital Lighting, Inc.
Columbus, OH, USA
58-82 Exterior -Post/Pier Head
498115
58-82 Exterior -Post/Pier Head 498115
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Avignon Bronze Product Name: Three Light Post Lantern UPC: 782042666283 Category: Exterior Glass: Two Toned Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Avignon Bronze
Product Name: Three Light Post Lantern
UPC: 782042666283
Category: Exterior
Glass: Two Toned Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498115
Product Name 58-82 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details