Capital Lighting, Inc. 58-21 Exterior -Wall Mount 498113

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Avignon Bronze Product Name: One Light Wall Lantern UPC: 782042666221 Category: Exterior Glass: Two Toned Amber Canopy: 4.5``H Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Avignon Bronze Product Name: One Light Wall Lantern UPC: 782042666221 Category: Exterior Glass: Two Toned Amber Canopy: 4.5``H Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
58-21 Exterior -Wall Mount - 498113 - Capital Lighting, Inc.
Columbus, OH, USA
58-21 Exterior -Wall Mount
498113
58-21 Exterior -Wall Mount 498113
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Avignon Bronze Product Name: One Light Wall Lantern UPC: 782042666221 Category: Exterior Glass: Two Toned Amber Canopy: 4.5``H Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.00
Extension: 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Avignon Bronze
Product Name: One Light Wall Lantern
UPC: 782042666221
Category: Exterior
Glass: Two Toned Amber
Canopy: 4.5``H
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498113
Product Name 58-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details