Capital Lighting, Inc. 58-22 Exterior -Wall Mount 498111

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Avignon Bronze Product Name: Three Light Wall Lantern UPC: 782042666238 Category: Exterior Glass: Two Toned Amber Top to outlet: 13.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Avignon Bronze Product Name: Three Light Wall Lantern UPC: 782042666238 Category: Exterior Glass: Two Toned Amber Top to outlet: 13.25

Suppliers

Company
Product
Description
Supplier Links
58-22 Exterior -Wall Mount - 498111 - Capital Lighting, Inc.
Columbus, OH, USA
58-22 Exterior -Wall Mount
498111
58-22 Exterior -Wall Mount 498111
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Avignon Bronze Product Name: Three Light Wall Lantern UPC: 782042666238 Category: Exterior Glass: Two Toned Amber Top to outlet: 13.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Extension: 15.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Avignon Bronze
Product Name: Three Light Wall Lantern
UPC: 782042666238
Category: Exterior
Glass: Two Toned Amber
Top to outlet: 13.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498111
Product Name 58-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details