Capital Lighting, Inc. 59-93 Exterior -Hanging 498105

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Montrachet Bronze Product Name: Eight Light Hanging Lantern UPC: 782042780224 Category: Exterior Glass: Antique Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Montrachet Bronze Product Name: Eight Light Hanging Lantern UPC: 782042780224 Category: Exterior Glass: Antique Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
59-93 Exterior -Hanging - 498105 - Capital Lighting, Inc.
Columbus, OH, USA
59-93 Exterior -Hanging
498105
59-93 Exterior -Hanging 498105
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Montrachet Bronze Product Name: Eight Light Hanging Lantern UPC: 782042780224 Category: Exterior Glass: Antique Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Montrachet Bronze
Product Name: Eight Light Hanging Lantern
UPC: 782042780224
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498105
Product Name 59-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details