Capital Lighting, Inc. 59-92 Exterior -Hanging 498102

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Hanging Lantern UPC: 782042666467 Category: Exterior Glass: Antique Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Hanging Lantern UPC: 782042666467 Category: Exterior Glass: Antique Clear

Suppliers

Company
Product
Description
Supplier Links
59-92 Exterior -Hanging - 498102 - Capital Lighting, Inc.
Columbus, OH, USA
59-92 Exterior -Hanging
498102
59-92 Exterior -Hanging 498102
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Hanging Lantern UPC: 782042666467 Category: Exterior Glass: Antique Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Montrachet Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042666467
Category: Exterior
Glass: Antique Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498102
Product Name 59-92 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details