Capital Lighting, Inc. 59-82 Exterior -Post/Pier Head 498101

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Post Lantern UPC: 782042666481 Category: Exterior Glass: Antique Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Post Lantern UPC: 782042666481 Category: Exterior Glass: Antique Clear

Suppliers

Company
Product
Description
Supplier Links
59-82 Exterior -Post/Pier Head - 498101 - Capital Lighting, Inc.
Columbus, OH, USA
59-82 Exterior -Post/Pier Head
498101
59-82 Exterior -Post/Pier Head 498101
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Post Lantern UPC: 782042666481 Category: Exterior Glass: Antique Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Montrachet Bronze
Product Name: Four Light Post Lantern
UPC: 782042666481
Category: Exterior
Glass: Antique Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498101
Product Name 59-82 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details