Capital Lighting, Inc. 2390CB-DS Exterior -Wall Mount 498060

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
2390CB-DS Exterior -Wall Mount - 498060 - Capital Lighting, Inc.
Columbus, OH, USA
2390CB-DS Exterior -Wall Mount
498060
2390CB-DS Exterior -Wall Mount 498060
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498060
Product Name 2390CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details