Capital Lighting, Inc. 101-OB-599 Sconces-Single Glass 498012

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 806134000615 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 806134000615 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
101-OB-599 Sconces-Single Glass - 498012 - Capital Lighting, Inc.
Columbus, OH, USA
101-OB-599 Sconces-Single Glass
498012
101-OB-599 Sconces-Single Glass 498012
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 806134000615 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 2
Product Name: One Light Wall Sconce
UPC: 806134000615
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498012
Product Name 101-OB-599 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details