Capital Lighting, Inc. 082-DB Sconces-Drum Shades 498010

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 11.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134008017 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 11.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134008017 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
082-DB Sconces-Drum Shades - 498010 - Capital Lighting, Inc.
Columbus, OH, USA
082-DB Sconces-Drum Shades
498010
082-DB Sconces-Drum Shades 498010
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 11.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134008017 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 11.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Distressed Bronze
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134008017
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498010
Product Name 082-DB Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details