Capital Lighting, Inc. CNDL-8778-14-AMBR-MBLK Island/Pool Table-Pillar Candle 497899

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CNDL-8778-14-AMBR-MBLK Island/Pool Table-Pillar Candle - 497899 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8778-14-AMBR-MBLK Island/Pool Table-Pillar Candle
497899
CNDL-8778-14-AMBR-MBLK Island/Pool Table-Pillar Candle 497899
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx17`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497899
Product Name CNDL-8778-14-AMBR-MBLK Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details