Capital Lighting, Inc. CNDL-8782-10-AMBR-NCKL Sconces-Double Glass 497892

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8782-10-AMBR-NCKL Sconces-Double Glass - 497892 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8782-10-AMBR-NCKL Sconces-Double Glass
497892
CNDL-8782-10-AMBR-NCKL Sconces-Double Glass 497892
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Extension: 8.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497892
Product Name CNDL-8782-10-AMBR-NCKL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details