Capital Lighting, Inc. CNDL-8785-14-AMBR-MBLK Sconces-Double Glass 497873

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8785-14-AMBR-MBLK Sconces-Double Glass - 497873 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8785-14-AMBR-MBLK Sconces-Double Glass
497873
CNDL-8785-14-AMBR-MBLK Sconces-Double Glass 497873
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.25
Extension: 9
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497873
Product Name CNDL-8785-14-AMBR-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details