Capital Lighting, Inc. FAL-8772-12-NCKL Bathroom Fixtures-Two Lights 497863

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8772-12-NCKL Bathroom Fixtures-Two Lights - 497863 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8772-12-NCKL Bathroom Fixtures-Two Lights
497863
FAL-8772-12-NCKL Bathroom Fixtures-Two Lights 497863
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497863
Product Name FAL-8772-12-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details