Capital Lighting, Inc. FAL-8773-12-DBRZ Bathroom Fixtures-Three Lights 497860

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8773-12-DBRZ Bathroom Fixtures-Three Lights - 497860 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8773-12-DBRZ Bathroom Fixtures-Three Lights
497860
FAL-8773-12-DBRZ Bathroom Fixtures-Three Lights 497860
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497860
Product Name FAL-8773-12-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details