Capital Lighting, Inc. FAL-8769-10-DBRZ Island/Pool Table-Pillar Candle 497842

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
FAL-8769-10-DBRZ Island/Pool Table-Pillar Candle - 497842 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8769-10-DBRZ Island/Pool Table-Pillar Candle
497842
FAL-8769-10-DBRZ Island/Pool Table-Pillar Candle 497842
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Dark Bronze
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497842
Product Name FAL-8769-10-DBRZ Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details