Capital Lighting, Inc. FAL-8776-10-MBLK Sconces-Triple Glass 497837

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Extension: 8.5 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Extension: 8.5 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8776-10-MBLK Sconces-Triple Glass - 497837 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8776-10-MBLK Sconces-Triple Glass
497837
FAL-8776-10-MBLK Sconces-Triple Glass 497837
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Extension: 8.5 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.25
Extension: 8.5
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497837
Product Name FAL-8776-10-MBLK Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details