PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 21.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx11.75`` Lx5`` W
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 497836 |
| Product Name | FAL-8777-10-NCKL Island/Pool Table-3 Light Bar |
| Application | Residential |