Capital Lighting, Inc. FAL-8778-12-NCKL Island/Pool Table-Pillar Candle 497830

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
FAL-8778-12-NCKL Island/Pool Table-Pillar Candle - 497830 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8778-12-NCKL Island/Pool Table-Pillar Candle
497830
FAL-8778-12-NCKL Island/Pool Table-Pillar Candle 497830
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx17`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497830
Product Name FAL-8778-12-NCKL Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details