Capital Lighting, Inc. FAL-8788-35-DBRZ Mid. Chandeliers-Glass Up 497827

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8788-35-DBRZ Mid. Chandeliers-Glass Up - 497827 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8788-35-DBRZ Mid. Chandeliers-Glass Up
497827
FAL-8788-35-DBRZ Mid. Chandeliers-Glass Up 497827
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 36.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Sonoma
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497827
Product Name FAL-8788-35-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details