Capital Lighting, Inc. FAL-8797-12-DBRZ Lamps-Accent Lamps 497826

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FAL-8797-12-DBRZ Lamps-Accent Lamps - 497826 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8797-12-DBRZ Lamps-Accent Lamps
497826
FAL-8797-12-DBRZ Lamps-Accent Lamps 497826
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497826
Product Name FAL-8797-12-DBRZ Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details