Capital Lighting, Inc. FAL-8781-12-DBRZ Sconces-Single Glass 497813

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00

Suppliers

Company
Product
Description
Supplier Links
FAL-8781-12-DBRZ Sconces-Single Glass - 497813 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8781-12-DBRZ Sconces-Single Glass
497813
FAL-8781-12-DBRZ Sconces-Single Glass 497813
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.75
Extension: 7
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 1,012.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497813
Product Name FAL-8781-12-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details