Capital Lighting, Inc. FAL-8781-35-NCKL Sconces-Single Glass 497810

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8781-35-NCKL Sconces-Single Glass - 497810 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8781-35-NCKL Sconces-Single Glass
497810
FAL-8781-35-NCKL Sconces-Single Glass 497810
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.75
Extension: 7.75
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497810
Product Name FAL-8781-35-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details