Capital Lighting, Inc. FAL-8785-35-MBLK Sconces-Double Glass 497805

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.25 Extension: 10 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.25 Extension: 10 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8785-35-MBLK Sconces-Double Glass - 497805 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8785-35-MBLK Sconces-Double Glass
497805
FAL-8785-35-MBLK Sconces-Double Glass 497805
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.25 Extension: 10 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 17.25
Extension: 10
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497805
Product Name FAL-8785-35-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details