Capital Lighting, Inc. CNDL-8773-10-CREM-NCKL Bathroom Fixtures-Three Lights 497589

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8773-10-CREM-NCKL Bathroom Fixtures-Three Lights - 497589 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8773-10-CREM-NCKL Bathroom Fixtures-Three Lights
497589
CNDL-8773-10-CREM-NCKL Bathroom Fixtures-Three Lights 497589
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497589
Product Name CNDL-8773-10-CREM-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details